Bourns, Inc. Resistor Networks, Arrays 4816P-T01-100

Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-T01-100-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-T01-100-ND
Resistor Networks, Arrays 4816P-T01-100-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Iso Res N/w, 8, 10 Ohm, 0.02, Smd; Resistance Bourns - 04B8730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 8, 10 Ohm, 0.02, Smd; Resistance Bourns
04B8730
Resistor, Iso Res N/w, 8, 10 Ohm, 0.02, Smd; Resistance Bourns 04B8730
RESISTOR, ISO RES N/W, 8, 10 OHM, 0.02, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: No

RESISTOR, ISO RES N/W, 8, 10 OHM, 0.02, SMD; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-T01-100-ND 04B8730
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w, 8, 10 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC DIP
Resistance Range 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details