Bourns, Inc. Resistor Networks, Arrays 4816P-3-221/331LF

Description
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-3-221/331LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-3-221/331LF-ND
Resistor Networks, Arrays 4816P-3-221/331LF-ND
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-3-221/331LF
856164-4816P-3-221/331LF
Resistor Networks, Arrays - 4816P-3-221/331LF 856164-4816P-3-221/331LF
Manufacturer: Bourns Inc. Win Source Part Number: 856164-4816P-3-221/3 31LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010

Manufacturer: Bourns Inc.
Win Source Part Number: 856164-4816P-3-221/331LF
Series: 4800P
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Family Name: 4816P
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010

Buy Now Datasheet
RES NTWRK 28 RES MULT OHM 16SOIC Product overview: 4816P-3-221/331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-3-221/331LF can be used for catalog matching and distributor lookup.

RES NTWRK 28 RES MULT OHM 16SOIC Product overview: 4816P-3-221/331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-3-221/331LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Dual Term 28, 220/330 Ohm 2% Smd, Full Reel; Resistance Bourns - 62K3284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Dual Term 28, 220/330 Ohm 2% Smd, Full Reel; Resistance Bourns
62K3284
Resistor, Dual Term 28, 220/330 Ohm 2% Smd, Full Reel; Resistance Bourns 62K3284
RESISTOR, DUAL TERM 28, 220/330 OHM 2% SMD, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1.28W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:Resistor Array; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, DUAL TERM 28, 220/330 OHM 2% SMD, FULL REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1.28W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:Resistor Array; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-3-221/331LF-ND 856164-4816P-3-221/331LF 50-4816P-3-221/331LF 62K3284
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-3-221/331LF Resistor Resistor, Dual Term 28, 220/330 Ohm 2% Smd, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Chip Array
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) SMD
Resistance Range 220 to 330 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details