Bourns, Inc. Resistor Networks, Arrays 4816P-3-221/331

Description
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-3-221/331TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-3-221/331TR-ND
Resistor Networks, Arrays 118-4816P-3-221/331TR-ND
"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328303-4816P-3-221/331 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328303-4816P-3-221/331
Resistors - Resistor Networks, Arrays 1328303-4816P-3-221/331
Manufacturer: Bourns Inc. Win Source Part Number: 1328303-4816P-3-221/ 331 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220, 330 Circuit Type: Dual Terminator Number of Resistors: 28 Number of Pins: 16 Power Per Element: 80mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0020 Other Part Number: 118-4816P-3-221/331T R RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328303-4816P-3-221/331
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220, 330
Circuit Type: Dual Terminator
Number of Resistors: 28
Number of Pins: 16
Power Per Element: 80mW
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.220", 5.59mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0020
Other Part Number: 118-4816P-3-221/331TR
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 118-4816P-3-221/331TR-ND 1328303-4816P-3-221/331
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 220 to 330 ohms 220 to 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers