Manufacturer: Bourns Inc.
Win Source Part Number: 1005679-4816P-3-181/
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 180, 390
Circuit Type: Dual Terminator
Number of Resistors: 28
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
RES NTWRK 28 RES MULT OHM 16SOIC Product overview: 4816P-3-181/391LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-3-181/391LF
"180, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1005679-4816P-3-181/391LF | 50-4816P-3-181/391LF | 4816P-3-181/391LF-ND |
| Product Name | Resistor Networks, Arrays - 4816P-3-181/391LF | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Category / Application | Automotive | Automotive AEC-Q200 | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Resistance Range | 180 to 390 ohms | 180 ohms | 180 to 390 ohms |
| Tolerance | 2 +/- % | 2 +/- % |