Bourns, Inc. Resistor Networks, Arrays 4816P-2-821LF

Description
"820 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote
Description
"820 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4816P-2-821LF is a bussed resistor network from Win Source Electronics, featuring 15 resistors with a nominal resistance of 820 ohms and a tolerance of ±2%. It is designed for surface mount applications and comes in a 16-SOIC package, measuring 0.220 inches (5.59 mm) in width. The product operates within a temperature range of -55°C to +125°C and has a power rating of 80 mW per element. The temperature coefficient of resistance is specified at ±100 ppm/°C. This resistor network is RoHS compliant and suitable for automatic placement equipment, packaged in tape and reel format with a quantity of 2000 per package. The product is AEC-Q200 compliant, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The 4816P-2-821LF is a bussed resistor network from Win Source Electronics, featuring 15 resistors with a nominal resistance of 820 ohms and a tolerance of ±2%. It is designed for surface mount applications and comes in a 16-SOIC package, measuring 0.220 inches (5.59 mm) in width. The product operates within a temperature range of -55°C to +125°C and has a power rating of 80 mW per element. The temperature coefficient of resistance is specified at ±100 ppm/°C. This resistor network is RoHS compliant and suitable for automatic placement equipment, packaged in tape and reel format with a quantity of 2000 per package. The product is AEC-Q200 compliant, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-821LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-821LF-ND
Resistor Networks, Arrays 4816P-2-821LF-ND
"820 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"820 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-821LF
906965-4816P-2-821LF
Resistor Networks, Arrays - 4816P-2-821LF 906965-4816P-2-821LF
Manufacturer: Bourns Inc. Win Source Part Number: 906965-4816P-2-821LF Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 820 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 4816P Categories: Resistors Case / Package: 16-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010

Manufacturer: Bourns Inc.
Win Source Part Number: 906965-4816P-2-821LF
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 820 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 4816P
Categories: Resistors
Case / Package: 16-SOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010

Buy Now Datasheet
820 OHM Resistor - 50-4816P-2-821LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820 OHM Resistor
50-4816P-2-821LF
820 OHM Resistor 50-4816P-2-821LF
RES ARRAY 15 RES 820 OHM 16SOIC Product overview: 4816P-2-821LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-821LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 820 OHM 16SOIC Product overview: 4816P-2-821LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-821LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,820Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns - 33K0933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,820Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns
33K0933
Resistor Network,thick Film,820Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns 33K0933
Resistor Network,Thick Film,820Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,4 422-Case RoHS Compliant: Yes

Resistor Network,Thick Film,820Ohms,50WV,2+/-% Tol,-100,100ppm-TC,4422-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-2-821LF-ND 906965-4816P-2-821LF 50-4816P-2-821LF 33K0933
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-2-821LF 820 OHM Resistor Resistor Network,thick Film,820Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width)
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers