Bourns, Inc. Resistor Networks, Arrays 4816P-2-563

Description
"56k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"56k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-2-563TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-563TR-ND
Resistor Networks, Arrays 118-4816P-2-563TR-ND
"56k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"56k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
SMD Resistor - 50-4816P-2-563 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-563
SMD Resistor 50-4816P-2-563
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-563 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-563 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-563 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-563 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038840-4816P-2-563
Resistors - Resistor Networks, Arrays 1038840-4816P-2-563
Win Source Part Number: 1038840-4816P-2-563 Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 56k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: 118-4816P-2-563TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1038840-4816P-2-563
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 56k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-2-563TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8999 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8999
Resistors Network-Thick Film Smd Med Body Bourns 04B8999
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-4816P-2-563TR-ND 50-4816P-2-563 1038840-4816P-2-563 04B8999
Product Name Resistor Networks, Arrays SMD Resistor Resistors - Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200 Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms 56000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details