Bourns, Inc. Resistor Networks, Arrays 4816P-2-502

Description
"5k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"5k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-502-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-502-ND
Resistor Networks, Arrays 4816P-2-502-ND
"5k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"5k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328315-4816P-2-502 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328315-4816P-2-502
Resistors - Resistor Networks, Arrays 1328315-4816P-2-502
Manufacturer: Bourns Inc. Win Source Part Number: 1328315-4816P-2-502 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 5k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Base Product Number: 4816P RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328315-4816P-2-502
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 5k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.220", 5.59mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Base Product Number: 4816P
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 10C2123 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
10C2123
Resistors Network-Thick Film Smd Med Body Bourns 10C2123
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4816P-2-502-ND 1328315-4816P-2-502 10C2123
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details