Bourns, Inc. Resistor Networks, Arrays - 4816P-2-472 4816P-2-472

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128804-4816P-2-472 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128804-4816P-2-472 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-472
1128804-4816P-2-472
Resistor Networks, Arrays - 4816P-2-472 1128804-4816P-2-472
Manufacturer: Bourns Inc. Win Source Part Number: 1128804-4816P-2-472 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1128804-4816P-2-472
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Resistor Networks, Arrays - 118-4816P-2-472TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-472TR-ND
Resistor Networks, Arrays 118-4816P-2-472TR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-2-472DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-472DKR-ND
Resistor Networks, Arrays 118-4816P-2-472DKR-ND
RNET-THK FILM SMD MED BODY

RNET-THK FILM SMD MED BODY

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-2-472CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-472CT-ND
Resistor Networks, Arrays 118-4816P-2-472CT-ND
RNET-THK FILM SMD MED BODY

RNET-THK FILM SMD MED BODY

Buy Now Datasheet
SMD Resistor - 50-4816P-2-472 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-472
SMD Resistor 50-4816P-2-472
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-472 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-472 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd, Full Reel; Resistance Bourns - 04F4858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd, Full Reel; Resistance Bourns
04F4858
Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd, Full Reel; Resistance Bourns 04F4858
RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK 15, 4.7KOHM 2%, SMD, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1128804-4816P-2-472 118-4816P-2-472TR-ND 50-4816P-2-472 04F4858
Product Name Resistor Networks, Arrays - 4816P-2-472 Resistor Networks, Arrays SMD Resistor Resistor, Bussed Resistor Network 15, 4.7Kohm 2%, Smd, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) SOIC; SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details