Bourns, Inc. Resistors - Resistor Networks, Arrays 4816P-2-330LF

Description
Win Source Part Number: 1038837-4816P-2-330L F Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Base Product Number: 4816P
Request a Quote Datasheet
Description
Win Source Part Number: 1038837-4816P-2-330L F Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Base Product Number: 4816P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038837-4816P-2-330LF
Resistors - Resistor Networks, Arrays 1038837-4816P-2-330LF
Win Source Part Number: 1038837-4816P-2-330L F Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 33 Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Base Product Number: 4816P

Win Source Part Number: 1038837-4816P-2-330LF
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±1Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 33
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Base Product Number: 4816P

Buy Now Datasheet
33 OHM Resistor - 50-4816P-2-330LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-4816P-2-330LF
33 OHM Resistor 50-4816P-2-330LF
RES ARRAY 15 RES 33 OHM 16SOIC Product overview: 4816P-2-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-330LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 33 OHM 16SOIC Product overview: 4816P-2-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-330LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-2-330LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-330LF-ND
Resistor Networks, Arrays 4816P-2-330LF-ND
"33 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"33 Ohm ±1Ohm 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1038837-4816P-2-330LF 50-4816P-2-330LF 4816P-2-330LF-ND
Product Name Resistors - Resistor Networks, Arrays 33 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive Automotive AEC-Q200 General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers