Bourns, Inc. Resistor Networks, Arrays 4816P-2-270

Description
"27 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"27 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-2-270TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-270TR-ND
Resistor Networks, Arrays 118-4816P-2-270TR-ND
"27 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"27 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns - 10C2120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns
10C2120
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns 10C2120
Resistor Network,Thick Film,27Ohms,50WV,-25 0,250ppm-TC,4430-Cas e

Resistor Network,Thick Film,27Ohms,50WV,-250,250ppm-TC,4430-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4816P-2-270TR-ND 10C2120
Product Name Resistor Networks, Arrays Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 27 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers