Bourns, Inc. Resistor Networks, Arrays - 4816P-2-223 4816P-2-223

Description
Manufacturer: Bourns Inc. Win Source Part Number: 721738-4816P-2-223 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: SOIC-16 Reference Date Code: 243 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 721738-4816P-2-223 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: SOIC-16 Reference Date Code: 243 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-223
721738-4816P-2-223
Resistor Networks, Arrays - 4816P-2-223 721738-4816P-2-223
Manufacturer: Bourns Inc. Win Source Part Number: 721738-4816P-2-223 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: SOIC-16 Reference Date Code: 243 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 721738-4816P-2-223
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Reference case: SOIC-16
Reference Date Code: 243
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
SMD Resistor - 50-4816P-2-223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-223
SMD Resistor 50-4816P-2-223
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-223 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-2-223TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-223TR-ND
Resistor Networks, Arrays 118-4816P-2-223TR-ND
"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 02H4830 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
02H4830
Resistors Network-Thick Film Smd Med Body Bourns 02H4830
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 721738-4816P-2-223 50-4816P-2-223 118-4816P-2-223TR-ND 02H4830
Product Name Resistor Networks, Arrays - 4816P-2-223 SMD Resistor Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details