Bourns, Inc. Resistor Networks, Arrays 4816P-2-221F

Description
"220 Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220 Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-221F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-221F-ND
Resistor Networks, Arrays 4816P-2-221F-ND
"220 Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220 Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,220Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns - 33K0889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,220Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns
33K0889
Resistor Network,thick Film,220Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns 33K0889
Resistor Network,Thick Film,220Ohms,50WV,1+ /-% Tol,-100,100ppm-TC,4 422-Case

Resistor Network,Thick Film,220Ohms,50WV,1+/-% Tol,-100,100ppm-TC,4422-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-2-221F-ND 33K0889
Product Name Resistor Networks, Arrays Resistor Network,thick Film,220Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 220 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details