Bourns, Inc. Resistor Networks, Arrays - 4816P-2-203 4816P-2-203

Description
Manufacturer: Bourns Inc. Win Source Part Number: 815632-4816P-2-203 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 815632-4816P-2-203 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-203
815632-4816P-2-203
Resistor Networks, Arrays - 4816P-2-203 815632-4816P-2-203
Manufacturer: Bourns Inc. Win Source Part Number: 815632-4816P-2-203 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 815632-4816P-2-203
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
SMD Resistor - 50-4816P-2-203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-203
SMD Resistor 50-4816P-2-203
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-203 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-203 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-203 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-2-203TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-203TR-ND
Resistor Networks, Arrays 118-4816P-2-203TR-ND
"20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8970 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8970
Resistors Network-Thick Film Smd Med Body Bourns 04B8970
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 815632-4816P-2-203 50-4816P-2-203 118-4816P-2-203TR-ND 04B8970
Product Name Resistor Networks, Arrays - 4816P-2-203 SMD Resistor Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details