Bourns, Inc. Resistor Networks, Arrays 4816P-2-181LF

Description
RES ARRAY 15 RES 180 OHM 16SOIC
Request a Quote Datasheet
Description
RES ARRAY 15 RES 180 OHM 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-2-181LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-181LFCT-ND
Resistor Networks, Arrays 118-4816P-2-181LFCT-ND
RES ARRAY 15 RES 180 OHM 16SOIC

RES ARRAY 15 RES 180 OHM 16SOIC

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-2-181LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-181LFDKR-ND
Resistor Networks, Arrays 118-4816P-2-181LFDKR-ND
RES ARRAY 15 RES 180 OHM 16SOIC

RES ARRAY 15 RES 180 OHM 16SOIC

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-2-181LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-181LFTR-ND
Resistor Networks, Arrays 118-4816P-2-181LFTR-ND
"180 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"180 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
180 OHM Resistor - 50-4816P-2-181LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Resistor
50-4816P-2-181LF
180 OHM Resistor 50-4816P-2-181LF
RES ARRAY 15 RES 180 OHM 16SOIC Product overview: 4816P-2-181LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-181LF can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 180 OHM 16SOIC Product overview: 4816P-2-181LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-181LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-181LF
1005675-4816P-2-181LF
Resistor Networks, Arrays - 4816P-2-181LF 1005675-4816P-2-181LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005675-4816P-2-181L F Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 180 Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005675-4816P-2-181LF
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 180
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOM
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd; Resistance Bourns - 33K0882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd; Resistance Bourns
33K0882
Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd; Resistance Bourns 33K0882
RESISTOR, BUS RES N/W 15, 180 OHM, 0.02, SMD; Resistance:180ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

RESISTOR, BUS RES N/W 15, 180 OHM, 0.02, SMD; Resistance:180ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-4816P-2-181LFCT-ND 50-4816P-2-181LF 1005675-4816P-2-181LF 33K0882
Product Name Resistor Networks, Arrays 180 OHM Resistor Resistor Networks, Arrays - 4816P-2-181LF Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200 Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD) SOIC; SOIC
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers