Bourns, Inc. SMD Resistor 4816P-2-181

Description
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-181 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-181 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-181 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-181 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-4816P-2-181 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-181
SMD Resistor 50-4816P-2-181
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-181 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-181 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-181 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-181 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-2-181TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-181TR-ND
Resistor Networks, Arrays 118-4816P-2-181TR-ND
"180 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"180 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
987468-4816P-2-181
Resistors - Resistor Networks, Arrays 987468-4816P-2-181
Win Source Part Number: 987468-4816P-2-181 Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 180 Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: 118-4816P-2-181TR RoHS Status: RoHS non-compliant

Win Source Part Number: 987468-4816P-2-181
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 180
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-2-181TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd, Full Reel; Resistance Bourns - 04B8966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd, Full Reel; Resistance Bourns
04B8966
Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd, Full Reel; Resistance Bourns 04B8966
RESISTOR, BUS RES N/W 15, 180 OHM, 0.02, SMD, FULL REEL; Resistance:180ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: No

RESISTOR, BUS RES N/W 15, 180 OHM, 0.02, SMD, FULL REEL; Resistance:180ohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4816P-2-181 118-4816P-2-181TR-ND 987468-4816P-2-181 04B8966
Product Name SMD Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor, Bus Res N/w 15, 180 Ohm, 0.02, Smd, Full Reel; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use Automotive
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers