Bourns, Inc. Resistor Networks, Arrays 4816P-2-132

Description
"1.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-2-132-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-132-ND
Resistor Networks, Arrays 4816P-2-132-ND
"1.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res Ntwk,thick Film,1.3Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns - 61H3110 - Newark, An Avnet Company
Chicago, IL, United States
Res Ntwk,thick Film,1.3Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns
61H3110
Res Ntwk,thick Film,1.3Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns 61H3110
RES NTWK,Thick Film,1.3KOhms,50WV,2 +/-% Tol,-100,100ppm-TC,3 830-Case

RES NTWK,Thick Film,1.3KOhms,50WV,2+/-% Tol,-100,100ppm-TC,3830-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-2-132-ND 61H3110
Product Name Resistor Networks, Arrays Res Ntwk,thick Film,1.3Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers