Bourns, Inc. Resistor Networks, Arrays 4816P-2-122

Description
"1.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-2-122TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-122TR-ND
Resistor Networks, Arrays 118-4816P-2-122TR-ND
"1.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res Ntwk,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns - 61H3109 - Newark, An Avnet Company
Chicago, IL, United States
Res Ntwk,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns
61H3109
Res Ntwk,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns 61H3109
RES NTWK,Thick Film,1.2KOhms,50WV,2 +/-% Tol,-100,100ppm-TC,3 830-Case

RES NTWK,Thick Film,1.2KOhms,50WV,2+/-% Tol,-100,100ppm-TC,3830-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4816P-2-122TR-ND 61H3109
Product Name Resistor Networks, Arrays Res Ntwk,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3830-Case Bourns
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details