Bourns, Inc. Resistor Networks, Arrays - 4816P-2-111 4816P-2-111

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856161-4816P-2-111 Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856161-4816P-2-111 Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-111
856161-4816P-2-111
Resistor Networks, Arrays - 4816P-2-111 856161-4816P-2-111
Manufacturer: Bourns Inc. Win Source Part Number: 856161-4816P-2-111 Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4816P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010

Manufacturer: Bourns Inc.
Win Source Part Number: 856161-4816P-2-111
Series: 4800P
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Family Name: 4816P
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-2-111-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-2-111-ND
Resistor Networks, Arrays 4816P-2-111-ND
"110 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"110 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
110 OHM Resistor - 50-4816P-2-111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 OHM Resistor
50-4816P-2-111
110 OHM Resistor 50-4816P-2-111
RES ARRAY 15 RES 110 OHM 16SOIC Product overview: 4816P-2-111 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-111 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 110 OHM 16SOIC Product overview: 4816P-2-111 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8960 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8960
Resistors Network-Thick Film Smd Med Body Bourns 04B8960
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 856161-4816P-2-111 4816P-2-111-ND 50-4816P-2-111 04B8960
Product Name Resistor Networks, Arrays - 4816P-2-111 Resistor Networks, Arrays 110 OHM Resistor Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width)
Resistance Range 110 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details