Bourns, Inc. Resistor Networks, Arrays - 4816P-2-104 4816P-2-104

Description
Manufacturer: Bourns Inc. Win Source Part Number: 815631-4816P-2-104 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 815631-4816P-2-104 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-104
815631-4816P-2-104
Resistor Networks, Arrays - 4816P-2-104 815631-4816P-2-104
Manufacturer: Bourns Inc. Win Source Part Number: 815631-4816P-2-104 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 815631-4816P-2-104
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
SMD Resistor - 50-4816P-2-104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-104
SMD Resistor 50-4816P-2-104
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-104 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-104 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-104 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-2-104TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-104TR-ND
Resistor Networks, Arrays 118-4816P-2-104TR-ND
"100k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Thick Film Resistor Network, Full Reel; Resistance Bourns - 04F4860 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Network, Full Reel; Resistance Bourns
04F4860
Thick Film Resistor Network, Full Reel; Resistance Bourns 04F4860
Thick Film Resistor Network, FULL REEL; Resistance:1Mohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:-; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: No

Thick Film Resistor Network, FULL REEL; Resistance:1Mohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:-; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 815631-4816P-2-104 50-4816P-2-104 118-4816P-2-104TR-ND 04F4860
Product Name Resistor Networks, Arrays - 4816P-2-104 SMD Resistor Resistor Networks, Arrays Thick Film Resistor Network, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 100000 ohms 100000 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers