RES ARRAY 15 RES 10K OHM 16SOIC Product overview: 4816P-2-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-103LF can be used for catalog matching and distributor lookup.
Resistor Networks SMD 16 pin 10K 2%
Resistor Networks SMD 16 pin 10K 2%
Resistor Networks SMD 16 pin 10K 2%
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16
RESISTOR NETWORK, 4816P SERIES, BUSSED, 15-RESISTOR, 10 KOHM RESISTANCE, +/- 2%, 50 V, 80 MW, 1.28 W, SOIC, 16-PINS. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor
RESISTOR NETWORK, 15RESISTOR, 10K, 2%, SOIC, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor
THICK FILM RESISTOR ARRAY; Resistance:10kohm; Product Range:4800P Series; No. of Elements:15Elements;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4816P-2-103LF | 7422343 | 7422343P | 4816P-2-103LFDKR-ND | 70155473 | 15957379 | 62J2978 | 94X3441 |
| Product Name | Resistor | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays | Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16 | Resistor | Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Smd; Resistance Bourns | Thick Film Resistor Array; Resistance Bourns |
| Category / Application | Automotive AEC-Q200 | General Use | General Use | |||||
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | ||||
| Mounting / Packaging | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); Som | SOM | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | SOIC; SOIC | SOIC | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 1.28 watts | 1.28 watts | 0.0800 watts |