"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES ARRAY 15 RES 1K OHM 16SOIC Product overview: 4816P-2-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-102LF can be used for catalog matching and distributor lookup.
RES N/W, BUSSED, 1K, 0.08W, SOIC; Resistance:1kohm; Product Range:4800P Series; No. of Elements:15Elements;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4816P-2-102LFCT-ND | 50-4816P-2-102LF | 67AC8765 |
| Product Name | Resistor Networks, Arrays | Resistor | Res N/w, Bussed, 1K, 0.08W, Soic; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | Automotive AEC-Q200 | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.220", 5.59mm Width) | SOIC |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 2 +/- % |