Bourns, Inc. Resistor Networks, Arrays - 4816P-2-102 4816P-2-102

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128801-4816P-2-102 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128801-4816P-2-102 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-2-102
1128801-4816P-2-102
Resistor Networks, Arrays - 4816P-2-102 1128801-4816P-2-102
Manufacturer: Bourns Inc. Win Source Part Number: 1128801-4816P-2-102 Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1128801-4816P-2-102
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Resistor Networks, Arrays - 118-4816P-2-102TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-2-102TR-ND
Resistor Networks, Arrays 118-4816P-2-102TR-ND
"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
SMD Resistor - 50-4816P-2-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-2-102
SMD Resistor 50-4816P-2-102
RNET-THK FILM SMD MED BODY Product overview: 4816P-2-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-102 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-2-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-2-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 15, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns - 04F4854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 15, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns
04F4854
Resistor, Bussed Resistor Network, 15, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns 04F4854
RESISTOR, BUSSED RESISTOR NETWORK, 15, 1KOHM, 2%, SMD, FULL REEL; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 15, 1KOHM, 2%, SMD, FULL REEL; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1128801-4816P-2-102 118-4816P-2-102TR-ND 50-4816P-2-102 04F4854
Product Name Resistor Networks, Arrays - 4816P-2-102 Resistor Networks, Arrays SMD Resistor Resistor, Bussed Resistor Network, 15, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) SOIC; SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers