Bourns, Inc. Resistor Networks, Arrays 4816P-1-753F

Description
"75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-753F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-753F-ND
Resistor Networks, Arrays 4816P-1-753F-ND
"75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"75k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,75Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns - 10C2111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,75Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns
10C2111
Resistor Network,thick Film,75Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns 10C2111
Resistor Network,Thick Film,75KOhms,50WV,1+ /-% Tol,-100,100ppm-TC,4 422-Case

Resistor Network,Thick Film,75KOhms,50WV,1+/-% Tol,-100,100ppm-TC,4422-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-1-753F-ND 10C2111
Product Name Resistor Networks, Arrays Resistor Network,thick Film,75Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,4422-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 75000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details