"47k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-473 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-473 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1038834-4816P-1-473
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 47k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Alternative Parts (Cross-Reference): 4416P-1-473LF; 745C101473JP; 742C163473JP; 746X101473JP; EXB-V8V473JV; CRA06S08347K0JTA4816
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-1-473TR
RoHS Status: RoHS non-compliant
RESISTORS NETWORK-THICK FILM SMD MED BODY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-4816P-1-473TR-ND | 50-4816P-1-473 | 1038834-4816P-1-473 | 04B8937 |
| Product Name | Resistor Networks, Arrays | SMD Resistor | Resistors - Resistor Networks, Arrays | Resistors Network-Thick Film Smd Med Body Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | Automotive AEC-Q200 | Automotive | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |