Bourns, Inc. Resistors - Resistor Networks, Arrays 4816P-1-471

Description
Win Source Part Number: 1377470-4816P-1-471 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: 4800P Product Status: Active Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±2% Applications: Automotive AEC-Q200 Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 470 Number of Resistors: 8 Resistor-Ratio-Drift : 50ppm/°C Number of Pins: 16 Power Per Element: 160mW Circuit Type: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1377470-4816P-1-471 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: 4800P Product Status: Active Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±2% Applications: Automotive AEC-Q200 Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 470 Number of Resistors: 8 Resistor-Ratio-Drift : 50ppm/°C Number of Pins: 16 Power Per Element: 160mW Circuit Type: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1377470-4816P-1-471 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1377470-4816P-1-471
Resistors - Resistor Networks, Arrays 1377470-4816P-1-471
Win Source Part Number: 1377470-4816P-1-471 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: 4800P Product Status: Active Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±2% Applications: Automotive AEC-Q200 Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 470 Number of Resistors: 8 Resistor-Ratio-Drift : 50ppm/°C Number of Pins: 16 Power Per Element: 160mW Circuit Type: Isolated

Win Source Part Number: 1377470-4816P-1-471
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: 4800P
Product Status: Active
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±2%
Applications: Automotive AEC-Q200
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 470
Number of Resistors: 8
Resistor-Ratio-Drift: 50ppm/°C
Number of Pins: 16
Power Per Element: 160mW
Circuit Type: Isolated

Buy Now Datasheet
SMD Resistor - 50-4816P-1-471 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-1-471
SMD Resistor 50-4816P-1-471
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-471 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-471 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-1-471 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-1-471TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-471TR-ND
Resistor Networks, Arrays 118-4816P-1-471TR-ND
"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"470 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns - 04B8936 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
04B8936
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns 04B8936
RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: NO

RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1377470-4816P-1-471 50-4816P-1-471 118-4816P-1-471TR-ND 04B8936
Product Name Resistors - Resistor Networks, Arrays SMD Resistor Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive Automotive AEC-Q200 General Use
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details