Bourns, Inc. SMD Resistor 4816P-1-470

Description
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-470 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-470 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-4816P-1-470 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-1-470
SMD Resistor 50-4816P-1-470
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-470 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-470 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-1-470 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-4816P-1-470TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-470TR-ND
Resistor Networks, Arrays 118-4816P-1-470TR-ND
"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
983710-4816P-1-470
Resistors - Resistor Networks, Arrays 983710-4816P-1-470
Win Source Part Number: 983710-4816P-1-470 Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 47 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : ±100ppm/°C HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: 118-4816P-1-470TR RoHS Status: RoHS non-compliant

Win Source Part Number: 983710-4816P-1-470
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 47
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: ±100ppm/°C
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-1-470TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-4816P-1-470 118-4816P-1-470TR-ND 983710-4816P-1-470
Product Name SMD Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Category / Application Automotive AEC-Q200 General Use Automotive
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms 47 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details