Bourns, Inc. 330 OHM Resistor 4816P-1-331LF

Description
RES ARRAY 8 RES 330 OHM 16SOIC Product overview: 4816P-1-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-331LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 330 OHM 16SOIC Product overview: 4816P-1-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-331LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM Resistor - 50-4816P-1-331LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-4816P-1-331LF
330 OHM Resistor 50-4816P-1-331LF
RES ARRAY 8 RES 330 OHM 16SOIC Product overview: 4816P-1-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-331LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 330 OHM 16SOIC Product overview: 4816P-1-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-331LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-331LF
763728-4816P-1-331LF
Resistor Networks, Arrays - 4816P-1-331LF 763728-4816P-1-331LF
Manufacturer: Bourns Inc. Win Source Part Number: 763728-4816P-1-331LF Series: 4800P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.220", 5.59mm Width) Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 330 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Family Name: 4800P Categories: Resistors Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Manufacturer Package: 16-SOM Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): SOMC1603330RGRY; SOMC1603330RGEJ; SOMC1603330RGRZ; Introduction Date: July 02, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763728-4816P-1-331LF
Series: 4800P
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Family Name: 4800P
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): SOMC1603330RGRY; SOMC1603330RGEJ; SOMC1603330RGRZ;
Introduction Date: July 02, 2009
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-331LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-331LFTR-ND
Resistor Networks, Arrays 4816P-1-331LFTR-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-331LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-331LFCT-ND
Resistor Networks, Arrays 4816P-1-331LFCT-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-331LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-331LFDKR-ND
Resistor Networks, Arrays 4816P-1-331LFDKR-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-331LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-331LF
Resistor Networks, Arrays 4816P-1-331LF
RES ARRAY 8 RES 330 OHM 16SOIC

RES ARRAY 8 RES 330 OHM 16SOIC

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd; Resistance Bourns - 97M3855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd; Resistance Bourns
97M3855
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd; Resistance Bourns 97M3855
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 330 OHM, 0.02, SMD; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 330 OHM, 0.02, SMD; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd, Full Reel; Resistance Bourns - 33K0824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd, Full Reel; Resistance Bourns
33K0824
Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd, Full Reel; Resistance Bourns 33K0824
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 330 OHM, 0.02, SMD, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 330 OHM, 0.02, SMD, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res N/w, Aec-Q200, Isolated, 330R, 2% Rohs Compliant Bourns - 38AC3183 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Aec-Q200, Isolated, 330R, 2% Rohs Compliant Bourns
38AC3183
Res N/w, Aec-Q200, Isolated, 330R, 2% Rohs Compliant Bourns 38AC3183
RES N/W, AEC-Q200, ISOLATED, 330R, 2% ROHS COMPLIANT: YES

RES N/W, AEC-Q200, ISOLATED, 330R, 2% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-4816P-1-331LF 763728-4816P-1-331LF 4816P-1-331LFTR-ND 4816P-1-331LF 97M3855 38AC3183
Product Name 330 OHM Resistor Resistor Networks, Arrays - 4816P-1-331LF Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 330 Ohm, 0.02, Smd; Resistance Bourns Res N/w, Aec-Q200, Isolated, 330R, 2% Rohs Compliant Bourns
Category / Application Automotive AEC-Q200 Automotive General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details