Bourns, Inc. 33 OHM Resistor 4816P-1-330LF

Description
RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 4816P-1-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-330LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 4816P-1-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-330LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM Resistor - 50-4816P-1-330LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-4816P-1-330LF
33 OHM Resistor 50-4816P-1-330LF
RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 4816P-1-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-330LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 4816P-1-330LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-330LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-330LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-330LFCT-ND
Resistor Networks, Arrays 4816P-1-330LFCT-ND
"33 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"33 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-330LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-330LFDKR-ND
Resistor Networks, Arrays 4816P-1-330LFDKR-ND
"33 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"33 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-330LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-330LFTR-ND
Resistor Networks, Arrays 4816P-1-330LFTR-ND
"33 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"33 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Isolated, 8Res, 33R, 1%, Soic; Resistance Bourns - 84Y6833 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 8Res, 33R, 1%, Soic; Resistance Bourns
84Y6833
Res N/w, Isolated, 8Res, 33R, 1%, Soic; Resistance Bourns 84Y6833
RES N/W, ISOLATED, 8RES, 33R, 1%, SOIC; Resistance:33ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 8RES, 33R, 1%, SOIC; Resistance:33ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Smd; Resistance Bourns - 33K0823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Smd; Resistance Bourns
33K0823
Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Smd; Resistance Bourns 33K0823
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 33 OHM, 0.02, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 33 OHM, 0.02, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4816P-1-330LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-330LF
Resistor Networks, Arrays 4816P-1-330LF
RES ARRAY 8 RES 33 OHM 16SOIC

RES ARRAY 8 RES 33 OHM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-4816P-1-330LF 4816P-1-330LFCT-ND 84Y6833 33K0823 4816P-1-330LF
Product Name 33 OHM Resistor Resistor Networks, Arrays Res N/w, Isolated, 8Res, 33R, 1%, Soic; Resistance Bourns Resistor, Isolated Resistor Network, 8, 33 Ohm, 0.02, Smd; Resistance Bourns Resistor Networks, Arrays
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC SOIC; SOIC
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details