Bourns, Inc. Resistor Networks, Arrays 4816P-1-270LF

Description
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-1-270LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-270LFTR-ND
Resistor Networks, Arrays 118-4816P-1-270LFTR-ND
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-1-270LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-270LFDKR-ND
Resistor Networks, Arrays 118-4816P-1-270LFDKR-ND
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-1-270LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-270LFCT-ND
Resistor Networks, Arrays 118-4816P-1-270LFCT-ND
"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"27 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns - 33K0816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns
33K0816
Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns 33K0816
Resistor Network,Thick Film,27Ohms,50WV,-25 0,250ppm-TC,4430-Cas e RoHS Compliant: Yes

Resistor Network,Thick Film,27Ohms,50WV,-250,250ppm-TC,4430-Case RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4816P-1-270LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-270LF
Resistor Networks, Arrays 4816P-1-270LF
RES ARRAY 8 RES 27 OHM 16SOIC

RES ARRAY 8 RES 27 OHM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 118-4816P-1-270LFTR-ND 33K0816 4816P-1-270LF
Product Name Resistor Networks, Arrays Resistor Network,thick Film,27Ohms,50Wv,-250,250Ppm-Tc,4430-Case Rohs Compliant Bourns Resistor Networks, Arrays
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 27 ohms 27 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details