Bourns, Inc. Resistor Networks, Arrays 4816P-1-223

Description
"22k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"22k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-1-223TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-223TR-ND
Resistor Networks, Arrays 118-4816P-1-223TR-ND
"22k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
SMD Resistor - 50-4816P-1-223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-1-223
SMD Resistor 50-4816P-1-223
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-223 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-1-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1038832-4816P-1-223
Resistors - Resistor Networks, Arrays 1038832-4816P-1-223
Win Source Part Number: 1038832-4816P-1-223 Category: Resistors>Resistor Networks, Arrays Series: 4800P Package: Tape & Reel (TR) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Alternative Parts (Cross-Reference): 4816P-T01-223LF; 4816P-2-223; 767163203GP; 4816P-2-203; 4816P-2-223LF4816P1- 223; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : 50ppm/°C HTSUS: 8533.21.0020 Mfr: Bourns Inc. Other Names: 118-4816P-1-223TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1038832-4816P-1-223
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Alternative Parts (Cross-Reference): 4816P-T01-223LF; 4816P-2-223; 767163203GP; 4816P-2-203; 4816P-2-223LF4816P1-223;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: 50ppm/°C
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-1-223TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8920 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8920
Resistors Network-Thick Film Smd Med Body Bourns 04B8920
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-4816P-1-223TR-ND 50-4816P-1-223 1038832-4816P-1-223 04B8920
Product Name Resistor Networks, Arrays SMD Resistor Resistors - Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200 Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details