RNET-THK FILM SMD MED BODY Product overview: 4816P-1-221 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-221 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1128798-4816P-1-221
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
"220 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: NO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4816P-1-221 | 1128798-4816P-1-221 | 118-4816P-1-221TR-ND | 04B8919 |
| Product Name | SMD Resistor | Resistor Networks, Arrays - 4816P-1-221 | Resistor Networks, Arrays | Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns |
| Category / Application | Automotive AEC-Q200 | General Use | ||
| Technology / Construction | Thick Film | Thick Film (Chip) | ||
| Mounting / Packaging | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | ||
| Resistance Range | 220 ohms | 220 ohms | ||
| Power Rating | 1.28 watts |