Bourns, Inc. Resistor Networks, Arrays - 4816P-1-220LF 4816P-1-220LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743868-4816P-1-220LF Manufacturer Homepage: www.bourns.com Reference case: SOP-16 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743868-4816P-1-220LF Manufacturer Homepage: www.bourns.com Reference case: SOP-16 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-220LF
743868-4816P-1-220LF
Resistor Networks, Arrays - 4816P-1-220LF 743868-4816P-1-220LF
Manufacturer: Bourns Inc. Win Source Part Number: 743868-4816P-1-220LF Manufacturer Homepage: www.bourns.com Reference case: SOP-16 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 743868-4816P-1-220LF
Manufacturer Homepage: www.bourns.com
Reference case: SOP-16
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Resistor Networks, Arrays - 4816P-1-220LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-220LFCT-ND
Resistor Networks, Arrays 4816P-1-220LFCT-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-220LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-220LFTR-ND
Resistor Networks, Arrays 4816P-1-220LFTR-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-220LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-220LFDKR-ND
Resistor Networks, Arrays 4816P-1-220LFDKR-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
22 OHM Resistor - 50-4816P-1-220LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-4816P-1-220LF
22 OHM Resistor 50-4816P-1-220LF
RES ARRAY 8 RES 22 OHM 16SOIC Product overview: 4816P-1-220LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-220LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 22 OHM 16SOIC Product overview: 4816P-1-220LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-220LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-220LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-220LF
Resistor Networks, Arrays 4816P-1-220LF
RES ARRAY 8 RES 22 OHM 16SOIC

RES ARRAY 8 RES 22 OHM 16SOIC

Supplier's Site Datasheet
Res N/w, Aec-Q200, 22R, 50V, Soic; Resistance Bourns - 38AC3181 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Aec-Q200, 22R, 50V, Soic; Resistance Bourns
38AC3181
Res N/w, Aec-Q200, 22R, 50V, Soic; Resistance Bourns 38AC3181
RES N/W, AEC-Q200, 22R, 50V, SOIC; Resistance:22ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RES N/W, AEC-Q200, 22R, 50V, SOIC; Resistance:22ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 743868-4816P-1-220LF 4816P-1-220LFCT-ND 50-4816P-1-220LF 4816P-1-220LF 38AC3181
Product Name Resistor Networks, Arrays - 4816P-1-220LF Resistor Networks, Arrays 22 OHM Resistor Resistor Networks, Arrays Res N/w, Aec-Q200, 22R, 50V, Soic; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) SOIC
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details