Bourns, Inc. Resistor Networks, Arrays 4816P-1-211LF

Description
"210 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"210 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-211LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-211LF-ND
Resistor Networks, Arrays 4816P-1-211LF-ND
"210 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"210 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns - 33K0808 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
33K0808
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns 33K0808
RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: YES

RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-1-211LF-ND 33K0808
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 210 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers