Bourns, Inc. Resistor 4816P-1-202LF

Description
RES ARRAY 8 RES 2K OHM 16SOIC Product overview: 4816P-1-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 2K OHM 16SOIC Product overview: 4816P-1-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8 RES 2K OHM 16SOIC Product overview: 4816P-1-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-202LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 2K OHM 16SOIC Product overview: 4816P-1-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-202LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-202LFTR-ND
Resistor Networks, Arrays 4816P-1-202LFTR-ND
"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-202LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-202LFCT-ND
Resistor Networks, Arrays 4816P-1-202LFCT-ND
"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-202LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-202LFDKR-ND
Resistor Networks, Arrays 4816P-1-202LFDKR-ND
"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-202LF
763725-4816P-1-202LF
Resistor Networks, Arrays - 4816P-1-202LF 763725-4816P-1-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 763725-4816P-1-202LF Series: 4800P Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.220", 5.59mm Width) Applications: Automotive AEC-Q200 Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Manufacturer Package: 16-SOM Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763725-4816P-1-202LF
Series: 4800P
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Applications: Automotive AEC-Q200
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOM
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor, Isolated Network, 8Resistor, 2Kohm, 2%, Smd; Resistance Bourns - 33K0803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network, 8Resistor, 2Kohm, 2%, Smd; Resistance Bourns
33K0803
Resistor, Isolated Network, 8Resistor, 2Kohm, 2%, Smd; Resistance Bourns 33K0803
RESISTOR, ISOLATED NETWORK, 8RESISTOR, 2KOHM, 2%, SMD; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK, 8RESISTOR, 2KOHM, 2%, SMD; Resistance:2kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4816P-1-202LF 4816P-1-202LFTR-ND 763725-4816P-1-202LF 33K0803
Product Name Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-1-202LF Resistor, Isolated Network, 8Resistor, 2Kohm, 2%, Smd; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use Automotive
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) SOIC; SOIC
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details