Bourns, Inc. Resistor Networks, Arrays 4816P-1-183LF

Description
"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-1-183LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-183LFCT-ND
Resistor Networks, Arrays 118-4816P-1-183LFCT-ND
"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-1-183LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-183LFDKR-ND
Resistor Networks, Arrays 118-4816P-1-183LFDKR-ND
"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4816P-1-183LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-183LFTR-ND
Resistor Networks, Arrays 118-4816P-1-183LFTR-ND
"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Iso Res N/w, 8, 18Kohm, 2%, Smd; Resistance Bourns - 33K0800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 8, 18Kohm, 2%, Smd; Resistance Bourns
33K0800
Resistor, Iso Res N/w, 8, 18Kohm, 2%, Smd; Resistance Bourns 33K0800
RESISTOR, ISO RES N/W, 8, 18KOHM, 2%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RESISTOR, ISO RES N/W, 8, 18KOHM, 2%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4816P-1-183LFCT-ND 33K0800
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w, 8, 18Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 18000 ohms 18000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers