RNET-THK FILM SMD MED BODY Product overview: 4816P-1-183 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-183 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1027400-4816P-1-183
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 18k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Alternative Parts (Cross-Reference): 4814P-2-183; 766141183GP;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-1-183TR
RoHS Status: RoHS non-compliant
"18k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 18KOHM, 2%, SMD, FULL REEL; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4816P-1-183 | 1027400-4816P-1-183 | 118-4816P-1-183TR-ND | 04B8911 |
| Product Name | SMD Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 8, 18Kohm, 2%, Smd, Full Reel; Resistance Bourns |
| Category / Application | Automotive AEC-Q200 | Automotive | General Use | |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | SOIC; SOIC |
| Resistance Range | 18000 ohms | 18000 ohms | 18000 ohms | 18000 ohms |
| Power Rating | 1.28 watts |