Bourns, Inc. 18 OHM Resistor 4816P-1-180LF

Description
RES ARRAY 8 RES 18 OHM 16SOIC Product overview: 4816P-1-180LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-180LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 18 OHM 16SOIC Product overview: 4816P-1-180LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-180LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 OHM Resistor - 50-4816P-1-180LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 OHM Resistor
50-4816P-1-180LF
18 OHM Resistor 50-4816P-1-180LF
RES ARRAY 8 RES 18 OHM 16SOIC Product overview: 4816P-1-180LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-180LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 18 OHM 16SOIC Product overview: 4816P-1-180LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-180LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-180LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-180LF-ND
Resistor Networks, Arrays 4816P-1-180LF-ND
"18 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"18 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-180LF
807847-4816P-1-180LF
Resistor Networks, Arrays - 4816P-1-180LF 807847-4816P-1-180LF
Manufacturer: Bourns Inc. Win Source Part Number: 807847-4816P-1-180LF Packaging: Reel Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±1Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 18 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: 4816P

Manufacturer: Bourns Inc.
Win Source Part Number: 807847-4816P-1-180LF
Packaging: Reel
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±1Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 18
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: 4816P

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-4816P-1-180LF 4816P-1-180LF-ND 807847-4816P-1-180LF
Product Name 18 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-1-180LF
Category / Application Automotive AEC-Q200 General Use Automotive
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms 18 ohms 18 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers