Bourns, Inc. Resistor Networks, Arrays 4816P-1-150

Description
"15 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"15 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-150-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-150-ND
Resistor Networks, Arrays 4816P-1-150-ND
"15 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"15 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,15Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns - 04B8904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,15Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns
04B8904
Resistor Network,thick Film,15Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns 04B8904
Resistor Network,Thick Film,15Ohms,50WV,-25 0,250ppm-TC,4430-Cas e

Resistor Network,Thick Film,15Ohms,50WV,-250,250ppm-TC,4430-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-1-150-ND 04B8904
Product Name Resistor Networks, Arrays Resistor Network,thick Film,15Ohms,50Wv,-250,250Ppm-Tc,4430-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details