"12k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-123 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-123 can be used for catalog matching and distributor lookup.
Win Source Part Number: 988799-4816P-1-123
Category: Resistors>Resistor Networks, Arrays
Series: 4800P
Package: Tape & Reel (TR)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 12k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
HTSUS: 8533.21.0020
Mfr: Bourns Inc.
Other Names: 118-4816P-1-123TR
RoHS Status: RoHS non-compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-4816P-1-123TR-ND | 50-4816P-1-123 | 988799-4816P-1-123 |
| Product Name | Resistor Networks, Arrays | SMD Resistor | Resistors - Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | Automotive AEC-Q200 | Automotive |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 12000 ohms | 12000 ohms |