Bourns, Inc. Connectors,Interconnects 4816P-1-122LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Circuit Type: Isolated Resistance (Ohms): 45k Tolerance: ±20% Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Circuit Type: Isolated Resistance (Ohms): 45k Tolerance: ±20% Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Circuit Type: Isolated Resistance (Ohms): 45k Tolerance: ±20% Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Circuit Type: Isolated
Resistance (Ohms): 45k
Tolerance: ±20%
Power Per Element: 40mW
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-122LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-122LFTR-ND
Resistor Networks, Arrays 4816P-1-122LFTR-ND
"1.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-122LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-122LFCT-ND
Resistor Networks, Arrays 4816P-1-122LFCT-ND
"1.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-122LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-122LFDKR-ND
Resistor Networks, Arrays 4816P-1-122LFDKR-ND
"1.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.2k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 8 RES 1.2K OHM 16SOIC Product overview: 4816P-1-122LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-122LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 1.2K OHM 16SOIC Product overview: 4816P-1-122LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-122LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns - 33K0789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns
33K0789
Resistor Network,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns 33K0789
Resistor Network,Thick Film,1.2KOhms,50WV,2 +/-% Tol,-100,100ppm-TC,4 422-Case RoHS Compliant: Yes

Resistor Network,Thick Film,1.2KOhms,50WV,2+/-% Tol,-100,100ppm-TC,4422-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4816P-1-122LFTR-ND 50-4816P-1-122LF 33K0789
Product Name Connectors,Interconnects Resistor Networks, Arrays Resistor Resistor Network,thick Film,1.2Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,4422-Case Rohs Compliant Bourns
Resistance Range 45000 ohms 1200 ohms 1200 ohms
Tolerance 20 +/- % 2 +/- %
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details