Bourns, Inc. Resistor 4816P-1-105LF

Description
RES ARRAY 8 RES 1M OHM 16SOIC Product overview: 4816P-1-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-105LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 1M OHM 16SOIC Product overview: 4816P-1-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-105LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8 RES 1M OHM 16SOIC Product overview: 4816P-1-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-105LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 1M OHM 16SOIC Product overview: 4816P-1-105LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-105LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-105LFDKR-ND
Resistor Networks, Arrays 4816P-1-105LFDKR-ND
"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-105LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-105LFCT-ND
Resistor Networks, Arrays 4816P-1-105LFCT-ND
"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-105LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-105LFTR-ND
Resistor Networks, Arrays 4816P-1-105LFTR-ND
"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Isolated, 8Res, 1M, 2%, Soic; Resistance Bourns - 84Y6830 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 8Res, 1M, 2%, Soic; Resistance Bourns
84Y6830
Res N/w, Isolated, 8Res, 1M, 2%, Soic; Resistance Bourns 84Y6830
RES N/W, ISOLATED, 8RES, 1M, 2%, SOIC; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RES N/W, ISOLATED, 8RES, 1M, 2%, SOIC; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-4816P-1-105LF 4816P-1-105LFDKR-ND 84Y6830
Product Name Resistor Resistor Networks, Arrays Res N/w, Isolated, 8Res, 1M, 2%, Soic; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Power Rating 1.28 watts 0.1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details