Bourns, Inc. Resistor Networks, Arrays 4816P-1-104LF

Description
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-104LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-104LFDKR-ND
Resistor Networks, Arrays 4816P-1-104LFDKR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-104LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-104LFTR-ND
Resistor Networks, Arrays 4816P-1-104LFTR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-104LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-104LFCT-ND
Resistor Networks, Arrays 4816P-1-104LFCT-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-104LF
809601-4816P-1-104LF
Resistor Networks, Arrays - 4816P-1-104LF 809601-4816P-1-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 809601-4816P-1-104LF Packaging: Reel Mounting Style: SMD Applications: Automotive AEC-Q200 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Supplier Device Package: 16-SOM Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.094" (2.40mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: 4816P

Manufacturer: Bourns Inc.
Win Source Part Number: 809601-4816P-1-104LF
Packaging: Reel
Mounting Style: SMD
Applications: Automotive AEC-Q200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Supplier Device Package: 16-SOM
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
Height - Seated (Maximum): 0.094" (2.40mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: 4816P

Buy Now
RES ARRAY 8 RES 100K OHM 16SOIC Product overview: 4816P-1-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-104LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 100K OHM 16SOIC Product overview: 4816P-1-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-104LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-104LF
Resistor Networks, Arrays 4816P-1-104LF
RES ARRAY 8 RES 100K OHM 16SOIC

RES ARRAY 8 RES 100K OHM 16SOIC

Supplier's Site Datasheet
Resistor, Isolated Resistor Network 8, 100Kohm, 2%, Smd; Resistance Bourns - 97M3854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network 8, 100Kohm, 2%, Smd; Resistance Bourns
97M3854
Resistor, Isolated Resistor Network 8, 100Kohm, 2%, Smd; Resistance Bourns 97M3854
RESISTOR, ISOLATED RESISTOR NETWORK 8, 100KOHM, 2%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK 8, 100KOHM, 2%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site
Resistor, Iso Res N/w 8, 100Kohm, 2%, Smd; Resistance Bourns - 33K0785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 8, 100Kohm, 2%, Smd; Resistance Bourns
33K0785
Resistor, Iso Res N/w 8, 100Kohm, 2%, Smd; Resistance Bourns 33K0785
RESISTOR, ISO RES N/W 8, 100KOHM, 2%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RESISTOR, ISO RES N/W 8, 100KOHM, 2%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 4816P-1-104LFDKR-ND 809601-4816P-1-104LF 50-4816P-1-104LF 4816P-1-104LF 97M3854 33K0785
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4816P-1-104LF Resistor Resistor Networks, Arrays Resistor, Isolated Resistor Network 8, 100Kohm, 2%, Smd; Resistance Bourns Resistor, Iso Res N/w 8, 100Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.220", 5.59mm Width) SOIC; SOIC SOIC; SOIC
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details