Bourns, Inc. Resistor Networks, Arrays 4816P-1-104F

Description
"100k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4816P-1-104F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-104F-ND
Resistor Networks, Arrays 4816P-1-104F-ND
"100k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Iso Res N/w 8, 100Kohm, 1%, Smd; Resistance Bourns - 10C2098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 8, 100Kohm, 1%, Smd; Resistance Bourns
10C2098
Resistor, Iso Res N/w 8, 100Kohm, 1%, Smd; Resistance Bourns 10C2098
RESISTOR, ISO RES N/W 8, 100KOHM, 1%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 1%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: No

RESISTOR, ISO RES N/W 8, 100KOHM, 1%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 1%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4816P-1-104F-ND 10C2098
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w 8, 100Kohm, 1%, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC DIP
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers