Bourns, Inc. Resistor Networks, Arrays 4816P-1-104

Description
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4816P-1-104TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-104TR-ND
Resistor Networks, Arrays 118-4816P-1-104TR-ND
"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1377469-4816P-1-104 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1377469-4816P-1-104
Resistors - Resistor Networks, Arrays 1377469-4816P-1-104
Win Source Part Number: 1377469-4816P-1-104 Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: 4800P Product Status: Active Package / Case: 16-SOIC (0.220", 5.59mm Width) Supplier Device Package: 16-SOM Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±2% Applications: Automotive AEC-Q200 Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.094" (2.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Number of Resistors: 8 Resistor-Ratio-Drift : 50ppm/°C Number of Pins: 16 Power Per Element: 160mW Circuit Type: Isolated

Win Source Part Number: 1377469-4816P-1-104
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: 4800P
Product Status: Active
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Supplier Device Package: 16-SOM
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±2%
Applications: Automotive AEC-Q200
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Max): 0.094" (2.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Number of Resistors: 8
Resistor-Ratio-Drift: 50ppm/°C
Number of Pins: 16
Power Per Element: 160mW
Circuit Type: Isolated

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns - 04B8896 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
04B8896
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns 04B8896
RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: NO

RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-4816P-1-104TR-ND 1377469-4816P-1-104 04B8896
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details