Bourns, Inc. Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 4816P-1-103LF.

Description
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes
Description
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns - 26AC7841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
26AC7841
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 26AC7841
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC7841
Product Name Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SOIC; SOIC
Resistance Range 10000 ohms
Tolerance 2 +/- %
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers