Bourns, Inc. Resistor Arrays 4816P-1-103LF

Description
SMD SOIC16 Bus Array 8 resistors 10K 2%
Request a Quote Datasheet
Description
SMD SOIC16 Bus Array 8 resistors 10K 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 7884066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884066P
Resistor Arrays 7884066P
SMD SOIC16 Bus Array 8 resistors 10K 2%

SMD SOIC16 Bus Array 8 resistors 10K 2%

Supplier's Site
Resistor Arrays - 7884066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
7884066
Resistor Arrays 7884066
SMD SOIC16 Bus Array 8 resistors 10K 2%

SMD SOIC16 Bus Array 8 resistors 10K 2%

Supplier's Site
Resistor Arrays - 1675174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1675174
Resistor Arrays 1675174
SMD SOIC16 Bus Array 8 resistors 10K 2%

SMD SOIC16 Bus Array 8 resistors 10K 2%

Supplier's Site
RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 4816P-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 4816P-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-103LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-103LFDKR-ND
Resistor Networks, Arrays 4816P-1-103LFDKR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-103LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-103LFCT-ND
Resistor Networks, Arrays 4816P-1-103LFCT-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-103LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-103LFTR-ND
Resistor Networks, Arrays 4816P-1-103LFTR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor - 15957327 - Radwell International
Willingboro, NJ, United States
Resistor
15957327
Resistor 15957327
RESISTOR, ISOLATED, 10 KOHM, 2%, SMD, 16 PIN, SOM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, ISOLATED, 10 KOHM, 2%, SMD, 16 PIN, SOM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns - 97M3853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
97M3853
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 97M3853
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8Res, 10Kohm, 2%, Smd; Resistance Bourns - 06X9284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 10Kohm, 2%, Smd; Resistance Bourns
06X9284
Resistor N/w, 8Res, 10Kohm, 2%, Smd; Resistance Bourns 06X9284
RESISTOR N/W, 8RES, 10KOHM, 2%, SMD; Resistance:10kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 10KOHM, 2%, SMD; Resistance:10kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Array-1, 10Kohm, 2%, Smd; Resistance Bourns - 40Y9197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-1, 10Kohm, 2%, Smd; Resistance Bourns
40Y9197
Resistor, Array-1, 10Kohm, 2%, Smd; Resistance Bourns 40Y9197
RESISTOR, ARRAY-1, 10KOHM, 2%, SMD; Resistance:10kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR, ARRAY-1, 10KOHM, 2%, SMD; Resistance:10kohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns - 62J2976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns
62J2976
Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns 62J2976
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site
Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16 - 70155467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16
70155467
Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16 70155467
Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16

Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16

Supplier's Site
Resistor Networks, Arrays - 4816P-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4816P-1-103LF
Resistor Networks, Arrays 4816P-1-103LF
RES ARRAY 8 RES 10K OHM 16SOIC

RES ARRAY 8 RES 10K OHM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 7884066P 7884066 50-4816P-1-103LF 4816P-1-103LFDKR-ND 15957327 97M3853 06X9284 40Y9197 70155467 4816P-1-103LF
Product Name Resistor Arrays Resistor Arrays Resistor Resistor Networks, Arrays Resistor Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Smd; Resistance Bourns Resistor N/w, 8Res, 10Kohm, 2%, Smd; Resistance Bourns Resistor, Array-1, 10Kohm, 2%, Smd; Resistance Bourns Resistor; 10 Kilohms; 1.28 W @ degC; 50V (Max.); 100 ppm/ degC; 16; SOM-16 Resistor Networks, Arrays
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging SOIC; SOIC SOIC; Soic 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC SOIC SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 1.28 watts 1.28 watts 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers