"10k Ohm ±1% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 1%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4816P-1-103F-ND | 04B8895 |
| Product Name | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 8, 10Kohm, 1%, Smd, Full Reel; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | SOIC; SOIC |
| Resistance Range | 10000 ohms | 10000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |