Bourns, Inc. SMD Resistor 4816P-1-102

Description
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-4816P-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4816P-1-102
SMD Resistor 50-4816P-1-102
RNET-THK FILM SMD MED BODY Product overview: 4816P-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-102 can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4816P-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4816P-1-102
1128795-4816P-1-102
Resistor Networks, Arrays - 4816P-1-102 1128795-4816P-1-102
Manufacturer: Bourns Inc. Win Source Part Number: 1128795-4816P-1-102 Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1128795-4816P-1-102
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Resistor Networks, Arrays - 118-4816P-1-102TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4816P-1-102TR-ND
Resistor Networks, Arrays 118-4816P-1-102TR-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns - 04F4851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns
04F4851
Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns 04F4851
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, SMD, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, SMD, FULL REEL; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:16Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4816P-1-102 1128795-4816P-1-102 118-4816P-1-102TR-ND 04F4851
Product Name SMD Resistor Resistor Networks, Arrays - 4816P-1-102 Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Smd, Full Reel; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details