Bourns, Inc. 100 OHM Resistor 4816P-1-101LF

Description
RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 4816P-1-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 4816P-1-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM Resistor - 50-4816P-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-4816P-1-101LF
100 OHM Resistor 50-4816P-1-101LF
RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 4816P-1-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-101LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 4816P-1-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-101LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-101LFDKR-ND
Resistor Networks, Arrays 4816P-1-101LFDKR-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-101LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-101LFTR-ND
Resistor Networks, Arrays 4816P-1-101LFTR-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-101LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-101LFCT-ND
Resistor Networks, Arrays 4816P-1-101LFCT-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Isolated Resistor Network, 8, 100 Ohm, 0.02, Smd, Full Reel; Resistance Bourns - 33K0781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 100 Ohm, 0.02, Smd, Full Reel; Resistance Bourns
33K0781
Resistor, Isolated Resistor Network, 8, 100 Ohm, 0.02, Smd, Full Reel; Resistance Bourns 33K0781
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 0.02, SMD, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 0.02, SMD, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 8Res, 100 Ohm, 2%, Soic; Resistance Bourns - 55T8196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 100 Ohm, 2%, Soic; Resistance Bourns
55T8196
Resistor N/w, 8Res, 100 Ohm, 2%, Soic; Resistance Bourns 55T8196
RESISTOR N/W, 8RES, 100 OHM, 2%, SOIC; Resistance:100ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR N/W, 8RES, 100 OHM, 2%, SOIC; Resistance:100ohm; Product Range:4800P Series; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Network, 8, 100 Ohm, 2%, Smd; Resistance Bourns - 89M6436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 8, 100 Ohm, 2%, Smd; Resistance Bourns
89M6436
Resistor, Isolated Resistor Network, 8, 100 Ohm, 2%, Smd; Resistance Bourns 89M6436
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 2%, SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 2%, SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.28W RoHS Compliant: Yes

Supplier's Site
Resistor - 15957307 - Radwell International
Willingboro, NJ, United States
Resistor
15957307
Resistor 15957307
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 0.02, SMD, FULL REEL, RESISTANCE:100OHM, NO. OF ELEMENTS:8ELEMENTS, RESISTOR CASE STYLE:SOIC, NETWORK CIRCUIT TYPE:ISOLATED, PRODUCT RNG:4816P SERIES, NO. OF PINS:16PINS ,ROHS COMPLIANT: YES, ON CUT TAPE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, ISOLATED RESISTOR NETWORK, 8, 100 OHM, 0.02, SMD, FULL REEL, RESISTANCE:100OHM, NO. OF ELEMENTS:8ELEMENTS, RESISTOR CASE STYLE:SOIC, NETWORK CIRCUIT TYPE:ISOLATED, PRODUCT RNG:4816P SERIES, NO. OF PINS:16PINS ,ROHS COMPLIANT: YES, ON CUT TAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 50-4816P-1-101LF 4816P-1-101LFDKR-ND 33K0781 55T8196 89M6436 15957307
Product Name 100 OHM Resistor Resistor Networks, Arrays Resistor, Isolated Resistor Network, 8, 100 Ohm, 0.02, Smd, Full Reel; Resistance Bourns Resistor N/w, 8Res, 100 Ohm, 2%, Soic; Resistance Bourns Resistor, Isolated Resistor Network, 8, 100 Ohm, 2%, Smd; Resistance Bourns Resistor
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC SOIC SOIC; SOIC
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 1.28 watts 1.28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details