Bourns, Inc. 10 OHM Resistor 4816P-1-100LF

Description
RES ARRAY 8 RES 10 OHM 16SOIC Product overview: 4816P-1-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-100LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 10 OHM 16SOIC Product overview: 4816P-1-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-100LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM Resistor - 50-4816P-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Resistor
50-4816P-1-100LF
10 OHM Resistor 50-4816P-1-100LF
RES ARRAY 8 RES 10 OHM 16SOIC Product overview: 4816P-1-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-100LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10 OHM 16SOIC Product overview: 4816P-1-100LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4816P-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4816P-1-100LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-100LFTR-ND
Resistor Networks, Arrays 4816P-1-100LFTR-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-100LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-100LFCT-ND
Resistor Networks, Arrays 4816P-1-100LFCT-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4816P-1-100LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4816P-1-100LFDKR-ND
Resistor Networks, Arrays 4816P-1-100LFDKR-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Res N/w, Isolated, 8Res, 10R, 1%, Soic; Resistance Bourns - 84Y6829 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 8Res, 10R, 1%, Soic; Resistance Bourns
84Y6829
Res N/w, Isolated, 8Res, 10R, 1%, Soic; Resistance Bourns 84Y6829
RES N/W, ISOLATED, 8RES, 10R, 1%, SOIC; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RES N/W, ISOLATED, 8RES, 10R, 1%, SOIC; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Network, 8Resistor, 10 Ohm, 0.01, Smd; Resistance Bourns - 33K0780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Network, 8Resistor, 10 Ohm, 0.01, Smd; Resistance Bourns
33K0780
Resistor, Isolated Network, 8Resistor, 10 Ohm, 0.01, Smd; Resistance Bourns 33K0780
RESISTOR, ISOLATED NETWORK, 8RESISTOR, 10 OHM, 0.01, SMD; Resistance:10ohm; Voltage Rating:50V; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; Power Rating per Element:160mW; No. of Pins:16Pins RoHS Compliant: Yes

RESISTOR, ISOLATED NETWORK, 8RESISTOR, 10 OHM, 0.01, SMD; Resistance:10ohm; Voltage Rating:50V; No. of Elements:8Elements; Network Circuit Type:Isolated; Resistor Case Style:SOIC; Power Rating per Element:160mW; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4816P-1-100LF 4816P-1-100LFTR-ND 84Y6829 33K0780
Product Name 10 OHM Resistor Resistor Networks, Arrays Res N/w, Isolated, 8Res, 10R, 1%, Soic; Resistance Bourns Resistor, Isolated Network, 8Resistor, 10 Ohm, 0.01, Smd; Resistance Bourns
Category / Application Automotive AEC-Q200 General Use
Technology / Construction Thick Film
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC SOIC
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 1.28 watts 0.1600 watts 0.1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details